The 827FSB360XGDJ is an aluminum electrolytic capacitor for photoflash applications, with a rated voltage of 360 VDC, a capacitance of 820 µF, and a maximum ESR of 0.18 Ω at 120 Hz and 20°C. It has a snap-in mounting style with dimensions of 30 mm in diameter and 65 mm in length. The operating temperature range is -20°C to +55°C, with capacitance tolerance of -10% to +20% at 120 Hz and 25°C. Dissipation factor is specified at ≤0.1 for capacitances above 600 µF. The capacitor supports up to 5000 flashes at rated voltage under specified discharge conditions, with capacitance change limited to less than 10% and leakage current under 150% of the specified maximum. Shelf life testing at 70°C for 500 hours shows similar stability thresholds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB360XGDJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |