The 827FSB360XGCQ is a snap-in aluminum electrolytic capacitor rated for 360 VDC with 820 µF capacitance, designed for high-voltage flash applications such as emergency and signal lights. It has a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and dimensions of 25 mm diameter by 60 mm length. Operating temperature ranges from -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.1 for capacitances above 600 µF. The capacitor withstands 5000 flash discharges at rated voltage with a 0.7-1.0 Ω load, maintaining capacitance change under 10% and dissipation factor under 150% of maximum. Shelf life after 500 hours at 70°C with no voltage shows leakage current and dissipation factor within 150% of specified limits. Terminal spacing is 10 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB360XGCQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |