The 827FSB360XGBQ is an aluminum electrolytic capacitor for photoflash strobe applications, rated for 360 VDC with a capacitance of 820 µF. It has a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and measures 25 mm in diameter by 75 mm in length. It supports snap-in mounting and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. The capacitor is designed for high pulse current applications through a xenon flash tube with a discharge resistance of 0.7 to 1.0 Ω, maintaining less than 10% capacitance change and less than 150% increase in dissipation factor and leakage current over 5,000 flashes. Shelf life at 70°C with no voltage applied results in less than 10% capacitance change and less than 150% increase in dissipation factor and leakage current after 500 hours.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB360XGBQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |