The 827FSB360XEP is a snap-in aluminum electrolytic capacitor for photoflash applications, rated at 360 VDC with a capacitance of 820 µF and an ESR of 0.18 Ω at 120 Hz and 20°C. It has dimensions of 35 mm in diameter and 55 mm in length, with an operating temperature range of -20°C to +55°C, capacitance tolerance of -10% to +20%, and a dissipation factor of 0.1 for capacitances greater than 600 µF. It supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7 to 1.0 Ω and meets specified limits for capacitance change, dissipation factor, and leakage current after stress testing. The component is designed for high-voltage, low-leakage applications such as emergency and signal lights.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB360XEP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |