Aluminum electrolytic capacitor designed for photoflash strobe applications with a rated voltage of 360 VDC and a surge voltage of 390 VDC, featuring a capacitance of 820 µF, an ESR of 0.18 Ω at 120 Hz and 20°C, and a snap-in mounting style. It measures 22 mm in diameter and 75 mm in length, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports up to 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance and maintains stability under shelf life testing at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor designed for photoflash strobe applications with a rated voltage of 360 VDC and a surge voltage of 390 VDC, featuring a capacitance of 820 µF, an ESR of 0.18 Ω at 120 Hz and 20°C, and a snap-in mounting style. It measures 22 mm in diameter and 75 mm in length, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports up to 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance and maintains stability under shelf life testing at 70°C with no voltage applied.