The 827FSB330XBQ is a snap-in aluminum electrolytic capacitor designed for photoflash strobe applications, rated for 330 VDC with a capacitance of 820 µF and an ESR of 0.18 Ω at 120 Hz and 20°C. It measures 22 mm in diameter and 75 mm in length. Operating temperature ranges from -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports up to 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with minimal capacitance change and dissipation factor drift. Leakage current at 25°C is limited to 1×C (µA), and it meets reliability standards through 500 hours of shelf life at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827FSB330XBQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |