Cornell Dubilier Aluminum Polymer 826XMPL004MG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a low-profile, multilayer chip capacitor with a rated voltage of 4 VDC and a capacitance of 82 µF, designed for decoupling and noise suppression in a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case. It operates from -55°C to +105°C, has a dissipation factor less than 0.06 at 120 Hz and 20°C, and a maximum leakage current of 9 µA at 25°C. The maximum RMS ripple current is 32.8 A at 105°C and 100 kHz, with an ESR of 1.2131 Ω at 100 kHz. The product is halogen-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The part is a low-profile, multilayer chip capacitor with a rated voltage of 4 VDC and a capacitance of 82 µF, designed for decoupling and noise suppression in a 7.3 mm × 4.3 mm × 1.9 mm EIA G19 case. It operates from -55°C to +105°C, has a dissipation factor less than 0.06 at 120 Hz and 20°C, and a maximum leakage current of 9 µA at 25°C. The maximum RMS ripple current is 32.8 A at 105°C and 100 kHz, with an ESR of 1.2131 Ω at 100 kHz. The product is halogen-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 826XMPL004MG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
826XMPL004MG19
Aluminum Polymer 826XMPL004MG19
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 826XMPL004MG19 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
826XMPL004MG19
Aluminum Polymer Capacitor 826XMPL004MG19
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 826XMPL004MG19 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
826XMPL004MG19
Capacitors - Aluminum - Polymer Capacitors 826XMPL004MG19
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 826XMPL004MG19 826XMPL004MG19 826XMPL004MG19
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details