The 824RMB252K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.82 µF, and operates within a temperature range of -40°C to +85°C. The device has dimensions of 57.5 mm × 45 mm × 30 mm, features flame-retardant epoxy resin coating (UL94V-0), and uses lead-free tinned copper leads. It has a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor meets a life expectancy of 30,000 hours at rated AC voltage and exhibits a capacitance change of less than 3% over its lifetime.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |