Cornell DubilierFilm Paper Film Capacitors824PSB850K2J
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.8 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.8 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824PSB850K2J is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 0.82 µF. It features a maximum dv/dt of 750 V/µs, an ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current of 3.8 A at +70°C. Dimensions are 42.5 mm × 32 mm × 17 mm with a lead spacing of 37.5 mm and 2 leads. The operating temperature range is -40°C to +100°C. The capacitor uses double metallized polypropylene film construction in a flame-retardant epoxy-coated case (UL94V-0) with lead-free tinned copper leads. The insulation resistance is specified at 30,000 MΩ·µF at 25°C with 300 VDC applied, and it meets a dielectric strength of 150% of rated VAC or 160% of rated VDC for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 824PSB850K2J is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 0.82 µF. It features a maximum dv/dt of 750 V/µs, an ESR of 3.8 mΩ at 100 kHz and 25°C, and an RMS ripple current of 3.8 A at +70°C. Dimensions are 42.5 mm × 32 mm × 17 mm with a lead spacing of 37.5 mm and 2 leads. The operating temperature range is -40°C to +100°C. The capacitor uses double metallized polypropylene film construction in a flame-retardant epoxy-coated case (UL94V-0) with lead-free tinned copper leads. The insulation resistance is specified at 30,000 MΩ·µF at 25°C with 300 VDC applied, and it meets a dielectric strength of 150% of rated VAC or 160% of rated VDC for 2 seconds at 25°C.