Cornell Dubilier Film Paper Film Capacitors 824PSB252K2R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824PSB252K2R is a radial lead, high current, low ESR film capacitor designed for high pulse and switching applications. It has a rated DC voltage of 2500 V, a capacitance of 0.82 µF, and a maximum dv/dt of 1150 V/µs. The ESR at 100 kHz and +25°C is 3.6 mΩ. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C and features a polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0). The capacitor has two leads and complies with the PSB temperature rating.

Datasheet Summary
Powered by GS/AI

The 824PSB252K2R is a radial lead, high current, low ESR film capacitor designed for high pulse and switching applications. It has a rated DC voltage of 2500 V, a capacitance of 0.82 µF, and a maximum dv/dt of 1150 V/µs. The ESR at 100 kHz and +25°C is 3.6 mΩ. The dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C and features a polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0). The capacitor has two leads and complies with the PSB temperature rating.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824PSB252K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824PSB252K2R
Film Paper Film Capacitors 824PSB252K2R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 824PSB252K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
824PSB252K2R
Capacitors - Film Capacitors 824PSB252K2R
CAP FILM 0.82UF 10% 2.5KVDC RAD

CAP FILM 0.82UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 824PSB252K2R 824PSB252K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details