Cornell DubilierFilm Paper Film Capacitors824PSB122K2J
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1000
ESR: 3.8 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1000
ESR: 3.8 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824PSB122K2J is a radial lead, high current, low ESR film capacitor designed for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 0.82 µF, a dv/dt rating of 1000 V/µs, and an ESR of 3.8 mΩ at 100 kHz and 25°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm, with lead spacing of 37.5 mm and terminal diameter of 1.2 mm. It operates from -40°C to +100°C, features a polypropylene dielectric, and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0). The part has two radial leads and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 824PSB122K2J is a radial lead, high current, low ESR film capacitor designed for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 0.82 µF, a dv/dt rating of 1000 V/µs, and an ESR of 3.8 mΩ at 100 kHz and 25°C. The physical dimensions are 41.5 mm × 40 mm × 20 mm, with lead spacing of 37.5 mm and terminal diameter of 1.2 mm. It operates from -40°C to +100°C, features a polypropylene dielectric, and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0). The part has two radial leads and meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C.