The 824PMB252K# is a metallized polypropylene snubber capacitor for power semiconductor protection in inverters and switching supplies. It has a 2500 V DC rating and 0.82 µF capacitance, with a maximum RMS current of 29 A at 1 kHz and 25°C. The part uses lug terminals and measures 57.5 mm × 45 mm × 30 mm. Construction features double metallized film with internal series connections, enclosed in a UL94V-0 epoxy-coated box, and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C with derating. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Insulation resistance is 30 GΩ·µF at 25°C and <70% RH. Self-inductance is under 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz. Dissipation factor is 0.07% maximum at 25°C. Life expectancy is 100,000 hours at rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |