The 823MKP275KD is an X2 rated metalized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and operating between -40°C and +110°C. It has a capacitance of 0.082 µF, a maximum dv/dt of 400 V/µs, and terminal spacing of 10 mm with 0.6 mm lead diameter. The package measures 13 mm in length, 11 mm in height, and 5 mm in thickness. It meets UL/CSA, VDE/ENEC, and CQC safety standards for Class X2 applications, with a dielectric strength of 2050 VDC between terminals and case and an insulation resistance greater than 30,000 MΩ at 100 VDC. The capacitor uses flame-retardant epoxy end fill (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
0.082µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.082µF
CAP FILM 0.082UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 823MKP275KD | 823MKP275KD-ND | 2002-823MKP275KD | 823MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |