The 822MKP275KC is a Class X2 metalized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC and operating from -40°C to +110°C. It has a capacitance of 0.0082 µF, a dv/dt rating of 500 V/µs, and a terminals-to-case dielectric strength of 2050 VDC for 60 seconds. Its insulation resistance exceeds 30,000 MΩ at 100 VDC, with a dissipation factor of 0.1% max at 1 kHz. The device measures 10 mm × 8 mm × 4 mm and features lead-free tinned leads in a flame-retardant epoxy-filled case (UL94V-0). It meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards with certification numbers FOWX2 E317135, FOWX8 1041922, and CQC14001115428.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.0082µF
8200pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 822MKP275KC | 2002-822MKP275KC | 822MKP275KC-ND | 822MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |