KNOWLES
8200-253934 -- MICROPHONES
Knowles
Microphones
8200-253934
Description
Microphones MICROPHONE
Description
Microphones MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
8200-253934 |
8200-253934 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
73 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Sensitivity
125893 mV/Pa (8.68E8 mV/psi)
Impedance
300 ohms
View Details
Directivity
Omnidirectional
Dynamic Range
-38 to -50 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Actual Size
0.1480 inch (3.76 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details