The 806FSL360XCD is a photoflash aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 80 µF, designed for high-reliability applications such as emergency and signal lights. It has dimensions of 25 mm in diameter and 30 mm in length, with a maximum ESR of 1.45137 Ω at 120 Hz and 20°C. It operates across a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and dissipates a maximum tan δ of 0.07 at 25°C and 120 Hz. The capacitor supports up to 1 million flashes at rated voltage and meets specified limits for leakage current and dissipation factor after accelerated life testing. The part is rated for a surge voltage of 450 VDC and is suitable for use with xenon flash tubes having a discharge resistance of 0.7-1.0 Ω.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSL360XCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |