The 7P901V330A052 is an aluminum electrolytic photoflash capacitor designed for high-energy, long-life applications, capable of over 100,000 full discharges. It has a rated voltage of 330 Vdc, a capacitance of 900 µF with a tolerance of -10% to +20%, and operates within a temperature range of -20 °C to +55 °C. The capacitor measures 35 mm in diameter and 50 mm in length, and features solder-lug terminals. Its maximum ESR at +25 °C and 120 Hz is 0.221 Ω, with a dissipation factor of 15% maximum and a leakage current limit of 1 × C in µA at 5 minutes. The case is sleeved in PVC or PET (PET for date codes after December 2019).
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P901V330A052 | 2002-7P901V330A052 | 7P901V330A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 900 microF | 900 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |