The Type 7P 7P801V330A042 is a high-energy photoflash aluminum electrolytic capacitor rated for 330 Vdc, with a capacitance of 800 µF, designed for 100,000 flash cycles. It features snap-in terminals, a diameter of 35 mm, and a length of 40 mm. The capacitor operates within a temperature range of -20 °C to +55 °C and has a maximum ESR of 0.249 Ω at +25 °C and 120 Hz. It uses PVC or PET sleeving and is built to maintain ≤10% capacitance change and ≤150% ESR and DCL limits after thermal and discharge life tests.
CAP ALUM 330V POLAR
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P801V330A042 | 338-7P801V330A042-ND | 2002-7P801V330A042 | 7P801V330A042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |