The 7P601V360A032 is an aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 600 µF, designed for high-energy, long-life applications requiring over 100,000 discharge cycles. It features solder-lug terminals, measures 35 mm in diameter and 35 mm in length, and operates within a temperature range of -20 °C to +55 °C. The capacitor has a maximum ESR of 0.332 Ω at +25 °C and 120 Hz, and meets the Type 7P series specifications for energy density, leakage current, and dissipation factor. The part is constructed with PVC or PET sleeving and complies with the mechanical and environmental test requirements specified for the Type 7P series.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P601V360A032 | 2002-7P601V360A032 | 7P601V360A032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |