The 7P501V360K042 is a photoflash aluminum electrolytic capacitor rated for 360 Vdc with a capacitance of 500 µF and a tolerance of ±10% to +20%. It features solder-lug terminals and measures 30 mm in diameter and 40 mm in length. The capacitor supports 100,000 minimum discharge cycles, operates within a temperature range of -20 °C to +55 °C, and has a maximum ESR of 0.398 Ω at 120 Hz and 25 °C. The case is insulated with PET (for date codes after December 2019) or PVC, and it achieves an energy density exceeding 1 joule per cubic centimeter.
CAP ALUM 360V POLAR
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P501V360K042 | 338-7P501V360K042-ND | 2002-7P501V360K042 | 7P501V360K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 500 microF | 500 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |