The 7P301V360J042 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 300 µF, offering a minimum of 100,000 discharge cycles. It features snap-in terminals, measures 25 mm in diameter and 40 mm in length, and operates within a temperature range of -20 °C to +55 °C. The capacitor has a maximum ESR of 0.663 Ω at 25 °C and 120 Hz, with a dissipation factor of 15% max and leakage current not exceeding 1 times C in µA at 5 minutes. The part meets the Type 7P series specifications, including 1 joule per cc energy density and compliance with vibration and shelf life tests as defined for the series.
55 °C Photoflash, High-Energy, Long Life, Aluminum
CAP ALUM 360V POLAR
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P301V360J042 | 2002-7P301V360J042 | 338-7P301V360J042-ND | 7P301V360J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |