The 7P252V360N082 is a high-energy, long-life aluminum electrolytic capacitor designed for photoflash applications, rated at 360 Vdc with a capacitance of 2500 µF, featuring solder-lug terminals and a diameter of 40 mm with a length of 80 mm. It supports more than 100,000 full discharges and achieves an energy density exceeding 1 joule per cubic centimeter. The operating temperature range is -20 °C to +55 °C, with a maximum dissipation factor of 15% at 25 °C and 120 Hz, and a maximum ESR of 0.080 ¹ at +25 °C. The case is insulated with PET sleeving, consistent with date codes after December 2019.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P252V360N082 | 2002-7P252V360N082 | 7P252V360N082 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2500 microF | 2500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |