The 7P202V330A082 is an aluminum electrolytic photoflash capacitor rated at 330 Vdc with a capacitance of 2000 µF, featuring snap-in terminals and a PVC sleeve. It measures 35 mm in diameter and 80 mm in length, and is designed for over 100,000 flash cycles with an energy density exceeding 1 joule per cubic centimeter. The operating temperature range is -20 °C to +55 °C, and the maximum ESR at 25 °C and 120 Hz is 0.099 Ω.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P202V330A082 | 2002-7P202V330A082 | 7P202V330A082 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2000 microF | 2000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |