The 7P102V360A052 is a high-energy, long-life aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 1000 µF, featuring solder-lug terminals and a diameter of 35 mm and length of 50 mm. It supports a minimum of 100,000 full discharges at 30-second intervals, operates within a temperature range of -20 °C to +55 °C, and has a maximum ESR of 0.199 Ω at 25 °C and 120 Hz. The capacitor uses PVC or PET sleeving and meets the same durability and leakage specifications as the Type 7P series.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P102V360A052 | 2002-7P102V360A052 | 7P102V360A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |