The Type 761M series consists of axial metallized polypropylene film capacitors designed for demanding power applications, featuring non-inductive winding and self-healing dielectric properties. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%. Voltage ratings span 160 to 630 VDC and 100 to 250 VAC, with operation possible from -55°C to +85°C at full rated voltage, or up to +105°C with linear voltage derating to 50% of the +85°C rating. Units are encapsulated in flame-retardant epoxy meeting UL 94V-0 and wrapped in flame-retardant polyester tape meeting UL 510. Leads are tin-plated copper-clad steel in diameters of 0.5 to 1.0 mm (24 to 18 AWG). The dielectric withstand voltage is 200% of rated voltage for 2 minutes. The series meets a minimum insulation resistance of 40,000 MΩ-µF after humidity testing and maintains capacitance within ±2% after 1000 hours at 150% rated DC voltage and +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M75491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |