The Type 761M series consists of axial-lead metallized polypropylene film capacitors with a non-inductive winding design, rated for operation from −55°C to +85°C at full voltage, and up to +105°C with linear derating to 50% of rated voltage. Capacitance ranges from 0.012 µF to 65.0 µF with ±3%, ±5%, or ±10% tolerances. DC voltage ratings are 160 V to 630 V; AC ratings are 100 V to 250 V. Units are wrapped in flame-retardant polyester tape and potted with UL94V-0 epoxy. Termination is tinned copper-clad steel in diameters from 0.5 mm to 1.0 mm. The 761M30491C variant has 0.3 µF capacitance, ±10% tolerance, 100 V DC rating, and a compact design. Dielectric strength is 200% of rated DC voltage for 2 minutes. Self-healing properties arise from metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M30491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |