The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% at +105°C. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. The capacitors feature tinned copper-clad steel leads in diameters from 0.5 mm to 1.0 mm, encapsulated in flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 standards. The part number 761M25551C corresponds to a 10 µF capacitor with ±5% tolerance, rated at 250 VDC, and in a compact form factor, consistent with the series design features including self-healing dielectric properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M25551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |