The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. The capacitors are non-inductively wound with a single-section design and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. They operate at rated voltage from -55°C to +85°C, with voltage derated linearly to 50% of the rated value at +105°C. Capacitance ranges from 0.012 µF to 65.0 µF with tolerances of ±3%, ±5%, or ±10%. Rated DC voltages are 160 V, 250 V, 400 V, or 630 V, while AC voltage ratings range from 100 V to 250 V. Tinned copper-clad steel leads are available in diameters from 0.5 mm to 1.0 mm (AWG 24 to 18). The dielectric withstand voltage is 200% of the rated voltage for 2 minutes. The capacitors feature self-healing properties and pass humidity, lead bend, and lead pull tests.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M25551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |