The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive single-section design, rated for operation from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and optional ±3%. Voltage ratings span 100 to 250 VAC and 160 to 630 VDC. The capacitors are wrapped with flame-retardant polyester tape and potted with flame-retardant epoxy, meeting UL 510 and UL 94V-0 standards. Lead wires are tinned copper-clad steel in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). The part number 761M25451C corresponds to a 250 VDC, 0.25 µF (250,000 pF), ±5% variant with a compact form factor, though specific dimensions are not provided in the given pages.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M25451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |