The Type 760M is an axial-lead, metallized polypropylene film capacitor for power applications, featuring a non-inductive, single-section design. It operates from -55°C to +85°C at full rated voltage, with linear derating to 50% up to +105°C. Capacitance ranges from 0.01 to 60.0 µF with ±5% or ±10% tolerance, and voltage ratings span 160 to 630 VDC or 100 to 250 VAC. Encapsulated in flame-retardant polyester and epoxy meeting UL 510 and UL 94V-0 standards, it has tinned copper-clad steel or tinned copper leads. The part number 760M68451C specifies 0.68 µF, ±1% tolerance, 250 VDC, and a compact form, consistent with the series' design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M68451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |