The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and an operating temperature range of -55°C to +85°C, with voltage derating to 50% above +85°C up to +105°C. Capacitance tolerances are standard at ±5% and ±10%, with tighter tolerances available. The capacitors feature a non-inductive winding, flame-retardant polyester wrapping, and epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper in diameters from 0.5 to 1.0 mm (24 to 18 AWG). The dielectric uses metallized polypropylene film with self-healing properties. The part number 760M50451 matches the series format but is not explicitly listed; summary describes the series common to all variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M50451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |