The Type 760M series comprises axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with linear voltage derating to 50% of the +85°C rating up to +105°C. Capacitance tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%. The capacitors feature a non-inductive, single-section winding of metallized polypropylene film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm (#24 AWG) to 1.0 mm (#18 AWG). The part number 760M47451C corresponds to a compact variant (indicated by 'C') with a 470 nF capacitance (474 = 470,000 pF), ±1% tolerance, and 160 VDC rating, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M47451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |