The Type 760M series consists of axial-lead metallized polypropylene film capacitors with capacitance values ranging from 0.01 to 60.0 µF and voltage ratings from 160 to 630 VDC and 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage derating to 50% of the +85°C rating required for operation up to +105°C. Capacitance tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%. The capacitors feature a non-inductive single-section winding, tin-plated copper-clad steel or tin-plated copper leads, and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 510 and UL94V-0 standards. The part number 760M30551 is not explicitly listed, but the series details apply to all variants, with the 5 indicating ±5% tolerance and 1 indicating a 160 VDC rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M30551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |