The Type 760M is an axial-lead metallized polypropylene film capacitor designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. It operates at full rated voltage from -55°C to +85°C, with voltage derating to 50% of rated value required above +85°C up to a maximum of +105°C. The capacitor features a non-inductive design using metallized polypropylene film with self-healing properties, is wrapped in flame-retardant polyester tape, and potted in flame-retardant epoxy meeting UL 94V-0 specifications. Leads are tinned copper-clad steel or tinned copper, with diameters specified for AWG sizes 18 to 24. Capacitance tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%, and the product meets UL 510 specifications for encapsulation. The part number 760M25451C corresponds to a variant with 0.25 µF capacitance, ±1% tolerance, 250 VDC rating, and a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M25451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |