The Type 760M is an axial-lead, metallized polypropylene film capacitor designed for demanding power applications, featuring a non-inductive winding and self-healing dielectric properties. It operates at full rated voltage from -55°C to +85°C, with voltage derating to 50% of rated value at up to +105°C. Capacitance ranges from 0.01 to 60.0 µF with tolerances of ±1%, ±2%, ±3%, ±5%, or ±10%. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC. The capacitor is encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications, and features tinned copper or tin-plated copper-clad steel leads. The part number 760M22551C corresponds to a compact variant with a capacitance of 2.2 µF, ±1% tolerance, and 250 VDC rating. Physical dimensions and lead specifications are consistent with the series but not explicitly stated for this variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M22551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |