The 754PMB152K#P1 is a metallized polypropylene snubber capacitor for high-pulse current applications, rated at 1500 VDC and 0.75 µF, with dimensions 42.5 × 35.5 × 33.5 mm. It features lug terminals, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Operating temperature is up to +100°C with voltage derating. Dissipation factor is 0.07% at 1 kHz and 25°C. Insulation resistance is 30 GΩ·µF minimum at 25°C. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Capacitance tolerance is +10%. Life expectancy is 100,000 hours at rated voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 754PMB152K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |