The 730P series consists of non-inductively wound metallized polypropylene film capacitors designed for high-frequency power applications, with a capacitance range of 0.022 to 10.0 µF and rated voltages from 100 to 630 Vdc. The part 730P805X9100 is a 8.0 µF, 100 Vdc variant with a case size of 0.735 inches [18.7 mm] in diameter and 1.75 inches [44.5 mm] in length. It has a maximum ESR of 13 mΩ at 20 kHz and rated ripple current of 8.6 A at +25°C, decreasing with rising temperature. Operating temperature range is -55 ºC to 85 ºC, with voltage derated to 50% at +105 ºC. Capacitance tolerance is ±10%, and the part complies with RoHS directive 2002/95/EC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P805X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |