The 730P605X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications with low dissipation and high stability. It has a capacitance of 6.0 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and is packaged in an axial leaded case measuring 0.644 inches [16.4 mm] in diameter and 1.75 inches [44.5 mm] in length. The capacitor operates from -55 °C to 85 °C and has a maximum ESR of 14 mΩ at 20 kHz. At 25 °C, it supports a maximum ripple current of 8.5 Arms at 20 kHz, decreasing to 4.2 Arms at 85 °C. It meets the RoHS directive 2002/95/EC and complies with specified voltage, humidity, vibration, and life tests including 150% rated voltage for 1000 hours at 85 °C. The peak current pulse capability is 10 A/µF with a maximum dV/dt of 10 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P605X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |