The 730P475X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 4.7 µF, a rated DC voltage of 100 V, and a ±10% tolerance. It has a cylindrical case measuring 0.577 inches [14.7 mm] in diameter and 1.75 inches [44.5 mm] in length. The component exhibits a maximum ESR of 15 mΩ at 20 kHz and can handle a maximum ripple current of 8.1 Arms at +25°C, derating to 3.9 Arms at +85°C. It operates from -55°C to 85°C, meets RoHS 2002/95/EC compliance, and features low dissipation factor (0.1% max at 1000 Hz), high insulation resistance, and stability under humidity, vibration, and life testing conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P475X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |