Cornell Dubilier Film Paper Film Capacitors 717P8225900LD3

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 717P series consists of high voltage, polypropylene film/foil capacitors designed for AC applications up to 900 Vrms, with self-healing properties and flame-retardant orange epoxy encapsulation meeting UL94V-0. The part 717P8225900LD3 belongs to the 900 Vrms variant, has a capacitance of 0.0082 µF, a maximum dV/dt rating of 25,000 V/µs, and a maximum dissipation factor of 0.051 at 100 kHz. It features a pressed profile, 1.25 in (31.8 mm) length, 0.49 in (12.5 mm) maximum diameter, and 0.85 in (21.6 mm) maximum height. The leads are hairpin crimp with a length of 1.250 in (32 mm).

Datasheet Summary
Powered by GS/AI

The 717P series consists of high voltage, polypropylene film/foil capacitors designed for AC applications up to 900 Vrms, with self-healing properties and flame-retardant orange epoxy encapsulation meeting UL94V-0. The part 717P8225900LD3 belongs to the 900 Vrms variant, has a capacitance of 0.0082 µF, a maximum dV/dt rating of 25,000 V/µs, and a maximum dissipation factor of 0.051 at 100 kHz. It features a pressed profile, 1.25 in (31.8 mm) length, 0.49 in (12.5 mm) maximum diameter, and 0.85 in (21.6 mm) maximum height. The leads are hairpin crimp with a length of 1.250 in (32 mm).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 717P8225900LD3 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
717P8225900LD3
Film Paper Film Capacitors 717P8225900LD3
Radial 5

Radial 5

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 717P8225900LD3
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details