Cornell Dubilier Film Capacitors 105MPW400K

Description
Metallized Polypropylene Film Capacitors 1µF 400V
Request a Quote Datasheet
Description
Metallized Polypropylene Film Capacitors 1µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-105MPW400K
Film Capacitors 2002-105MPW400K
Metallized Polypropylene Film Capacitors 1µF 400V

Metallized Polypropylene Film Capacitors 1µF 400V

Supplier's Site Datasheet
Film Capacitors - 1572-1021-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1021-ND
Film Capacitors 1572-1021-ND
1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 105MPW400K - 1090826-105MPW400K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 105MPW400K
1090826-105MPW400K
Film Capacitors - 105MPW400K 1090826-105MPW400K
Manufacturer: Illinois Capacitor Win Source Part Number: 1090826-105MPW400K Packaging: Bulk Features: Low ESR Termination: PC Pins Voltage Rating - AC: 220V Voltage Rating - DC: 400V Applications: DC Link, DC Filtering Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized ESR: 177 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.689" Dia x 1.339" L (17.50mm x 34.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Illinois Capacitor
Win Source Part Number: 1090826-105MPW400K
Packaging: Bulk
Features: Low ESR
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: DC Link, DC Filtering
Mounting: Through Hole
Capacitance: 1μF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
ESR: 177 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - 105MPW400K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
105MPW400K
Capacitors - Film Capacitors 105MPW400K
CAP FILM 1UF 10% 400VDC AXIAL

CAP FILM 1UF 10% 400VDC AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-105MPW400K 1572-1021-ND 1090826-105MPW400K 105MPW400K
Product Name Film Capacitors Film Capacitors Film Capacitors - 105MPW400K Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers