The 706FSR300XTBW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 300 WVDC with a capacitance of 70 µF and a maximum ESR of 1.263 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter by 16 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It supports 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and meets shelf life and charge/discharge stability specifications under defined conditions.
Datasheet Summary Powered by GS/AI
The 706FSR300XTBW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 300 WVDC with a capacitance of 70 µF and a maximum ESR of 1.263 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter by 16 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It supports 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and meets shelf life and charge/discharge stability specifications under defined conditions.