Cornell Dubilier Aluminum Electrolytic 688SAK6R3M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.64 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.64 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688SAK6R3M is a 6,800 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a low-profile cylindrical case measuring 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +85°C and supports a ripple current of 1,640 mA at 120 Hz and 85°C. Its ESR is 0.1 Ω at 120 Hz and 20°C, and it is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.10 at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 688SAK6R3M is a 6,800 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a low-profile cylindrical case measuring 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +85°C and supports a ripple current of 1,640 mA at 120 Hz and 85°C. Its ESR is 0.1 Ω at 120 Hz and 20°C, and it is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.10 at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688SAK6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688SAK6R3M
Aluminum Electrolytic 688SAK6R3M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.64 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.64 A @ 120 Hz, 85°C
  • ESR: 100 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 15mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-688SAK6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-688SAK6R3M
Aluminum Electrolytic Capacitors 2002-688SAK6R3M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 6800µF 6.3V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 6800µF 6.3V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 688SAK6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
688SAK6R3M-ND
Aluminum Electrolytic Capacitors 688SAK6R3M-ND
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 100mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688SAK6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688SAK6R3M
Capacitors - Aluminum Electrolytic Capacitors 688SAK6R3M
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 688SAK6R3M 2002-688SAK6R3M 688SAK6R3M-ND 688SAK6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U020AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details