Cornell Dubilier Aluminum Electrolytic 688SAK010M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 90 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 90 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688SAK010M is a 6,800 µF, 10 V aluminum electrolytic capacitor with a low-profile design, rated for operation from -40°C to +85°C. It has an ESR of 0.09 Ω at 120 Hz and 20°C, and a ripple current rating of 1,830 mA at 120 Hz and 85°C. The unit measures 18 mm in diameter and 20 mm in length, with a lead spacing of 7.5 mm. It is rated for a load life of 2,000 hours at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 688SAK010M is a 6,800 µF, 10 V aluminum electrolytic capacitor with a low-profile design, rated for operation from -40°C to +85°C. It has an ESR of 0.09 Ω at 120 Hz and 20°C, and a ripple current rating of 1,830 mA at 120 Hz and 85°C. The unit measures 18 mm in diameter and 20 mm in length, with a lead spacing of 7.5 mm. It is rated for a load life of 2,000 hours at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688SAK010M
Aluminum Electrolytic 688SAK010M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 90 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.83 A @ 120 Hz, 85°C
  • ESR: 90 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 20mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688SAK010M
Capacitors - Aluminum Electrolytic Capacitors 688SAK010M
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 688SAK010M 688SAK010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details