Cornell Dubilier Aluminum Electrolytic 688LMX025M2CD

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688LMX025M2CD is an aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 25 VDC, and a tolerance of +20%. It has a diameter of 25 mm and a length of 30 mm, with a maximum ESR of 0.0731 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.87 A at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.15, and the impedance ratio from -25°C to +20°C is 6. The capacitor operates within a +20°C to +105°C temperature range for its ripple current rating and meets the shelf life criteria of 1000 hours at 105°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 688LMX025M2CD is an aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 25 VDC, and a tolerance of +20%. It has a diameter of 25 mm and a length of 30 mm, with a maximum ESR of 0.0731 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.87 A at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C for voltages below 100 VDC. It is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.15, and the impedance ratio from -25°C to +20°C is 6. The capacitor operates within a +20°C to +105°C temperature range for its ripple current rating and meets the shelf life criteria of 1000 hours at 105°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688LMX025M2CD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688LMX025M2CD
Aluminum Electrolytic 688LMX025M2CD
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688LMX025M2CD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details