For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688LMX025M2BF is an aluminum electrolytic capacitor rated for 25 VDC and 6800 µF, designed for bulk filtering in switching power supplies. It features a diameter of 22 mm and length of 40 mm, with a maximum ESR of 0.0731 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.92 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C for voltages up to 100 VDC, and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and it uses radial lead style with standard lead configuration. The series supports operating temperatures up to 105°C and meets specified limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 688LMX025M2BF is an aluminum electrolytic capacitor rated for 25 VDC and 6800 µF, designed for bulk filtering in switching power supplies. It features a diameter of 22 mm and length of 40 mm, with a maximum ESR of 0.0731 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.92 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C for voltages up to 100 VDC, and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and it uses radial lead style with standard lead configuration. The series supports operating temperatures up to 105°C and meets specified limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions.