For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688LMX016M2BD is a 6,800 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bulk filtering and switching power supplies with a maximum operating temperature of +105°C. It features a 22 mm diameter and 30 mm length, with a maximum ESR of 0.1097 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.66 A at 105°C. The capacitor has a capacitance tolerance of +20% and operates over a temperature range of -40°C to +105°C for voltages below 100 VDC. It supports a 5,000-hour load life at 105°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 105°C with no voltage applied. The impedance ratio at -25°C to +20°C is 6:1 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 688LMX016M2BD is a 6,800 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bulk filtering and switching power supplies with a maximum operating temperature of +105°C. It features a 22 mm diameter and 30 mm length, with a maximum ESR of 0.1097 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.66 A at 105°C. The capacitor has a capacitance tolerance of +20% and operates over a temperature range of -40°C to +105°C for voltages below 100 VDC. It supports a 5,000-hour load life at 105°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 105°C with no voltage applied. The impedance ratio at -25°C to +20°C is 6:1 at 120 Hz.