Cornell Dubilier Aluminum Electrolytic 688LMB035M2EC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688LMB035M2EC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 6800 µF, designed for filtering and switching power supply applications. It has a maximum RMS ripple current of 1.96 A at 120 Hz and 105°C, with a maximum ESR of 97.52 mΩ at 120 Hz and 20°C. The capacitor measures 35 mm in diameter and 25 mm in length, and operates over a temperature range of -40°C to +105°C. It has a load life of 3000 hours at 105°C with rated voltage and ripple current applied, and meets the limi tations for capacitance change, dissipation factor, and leakage current during load and shelf life tests.

Datasheet Summary
Powered by GS/AI

The 688LMB035M2EC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 6800 µF, designed for filtering and switching power supply applications. It has a maximum RMS ripple current of 1.96 A at 120 Hz and 105°C, with a maximum ESR of 97.52 mΩ at 120 Hz and 20°C. The capacitor measures 35 mm in diameter and 25 mm in length, and operates over a temperature range of -40°C to +105°C. It has a load life of 3000 hours at 105°C with rated voltage and ripple current applied, and meets the limi tations for capacitance change, dissipation factor, and leakage current during load and shelf life tests.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688LMB035M2EC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688LMB035M2EC
Aluminum Electrolytic 688LMB035M2EC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 688LMB035M2EC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers