The 688LMB025M2AF is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 6800 µF, designed for filtering and switching power supply applications. It has a maximum ESR of 109.71 mΩ at 120 Hz, 20°C, and a rated ripple current of 2.72 A at 105°C. The capacitor measures 20 mm in diameter and 40 mm in length with a lead style suitable for snap-in mounting. It operates within a temperature range of -40°C to +105°C, with a load life of 3000 hours at 105°C and rated WVDC. Capacitance tolerance is +20% at 120 Hz, 20°C, and dissipation factor is 0.35 at rated voltage. Leakage current is 3√CV or 5000 µA, whichever is less. The case size and electrical ratings are consistent with the LMB extended life series rated for +105°C and 3000 hours operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMB025M2AF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |