For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 10,000 @ 105°C
Ripple Current: 3.52 A @ 100 kHz, 105°C
ESR: 68 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 10,000 @ 105°C
Ripple Current: 3.52 A @ 100 kHz, 105°C
ESR: 68 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688KBM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 6800 µF and a tolerance of ±20%. It has a maximum operating temperature of 105°C and a minimum operating temperature of -40°C. The part features a 18 mm diameter, 35 mm length, and 7.5 mm lead spacing. At 100 kHz and 105°C, it supports a ripple current of 3520 mA, with an impedance of 0.068 Ω at 120 Hz and 20°C. Load life is rated at 10,000 hours at 105°C under rated voltage. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.
Datasheet Summary Powered by GS/AI
The 688KBM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 6800 µF and a tolerance of ±20%. It has a maximum operating temperature of 105°C and a minimum operating temperature of -40°C. The part features a 18 mm diameter, 35 mm length, and 7.5 mm lead spacing. At 100 kHz and 105°C, it supports a ripple current of 3520 mA, with an impedance of 0.068 Ω at 120 Hz and 20°C. Load life is rated at 10,000 hours at 105°C under rated voltage. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.